General Purpose Relay DPDT (2 Form C) 9VDC Coil Through Hole
TE Connectivity RT424009 Power Relay
TE Connectivity RT424009 Power Relay
TE Connectivity RT424009 Power Relay
RELAY GEN PURPOSE DPDT 8A 9V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2021-ND | 7181724 | 7181724P | RT424009 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |