The RT424005 is a low power PCB relay designed for general purpose applications, featuring a contact arrangement of 2 form C (CO) or 2 form A (NO). It operates with a DC coil voltage range of 5 to 110 VDC and an AC coil voltage range of 24 to 230 VAC. The relay has a mechanical endurance of over 30 million operations for DC coils and 5 million for AC coils. It is rated for a maximum switching voltage of 400 VAC and a rated current of 8 A, with a breaking capacity of up to 2000 VA. The relay is compliant with various standards, including VDE, UL, and cCSAus, and is suitable for applications such as boiler control, timers, and POS automation. It features reinforced insulation with a dielectric strength of 5000 V between coil and contact, and operates effectively in ambient temperatures ranging from -40 to 85°C for DC coils and -40 to 70°C for AC coils. The RT424005 is available in both through-hole and reflow solderable versions, making it versatile for different PCB assembly processes.
RELAY GENERAL PURPOSE DPDT 8A 5V General Purpose Non Latching 80.6mA 5VDC DPDT (2 Form C) 8A 400VAC - Max 3.5 VDC 0.5 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
Manufacturer: Tyco Electronics
Win Source Part Number: 1244104-RT424005
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Security
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
General Purpose Relays 5V 8A 2CO THT POWER RELAY
RELAY GEN PURPOSE DPDT 8A 5V
RT424005 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | RT424005 | 1244104-RT424005 | PB1998-ND | 2382588 | RT424005 | RT424005 | 93B6601 | 48M7982 |
| Product Name | RELAY GENERAL PURPOSE DPDT 8A 5V General Purpose Non Latching 80.6mA 5VDC DPDT (2 Form C) 8A 400VAC - Max 3.5 VDC 0.5 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps - RT424005 | Power Relays, Over 2 Amps | Power Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Rt424005 Schrack Te Connectivity | Rt424005 Rohs Compliant Schrack Te Connectivity |
| Mounting | PCBoard | PCBoard | Through Hole | |||||
| Relay Type | General | General | ||||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||||
| Throw | Double Throw | Double Throw | Double Throw |