TE Connectivity Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity RT3S5T30

Description
RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Depth:69mm RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Depth:69mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity - 35R0463 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity
35R0463
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity 35R0463
RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Depth:69mm RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Depth:69mm RoHS Compliant: Yes

Supplier's Site Datasheet
Industrial Relays - RT3S5T30 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
RT3S5T30
Industrial Relays RT3S5T30
Industrial Relays 1 form C 16A 230 VAC RED LED

Industrial Relays 1 form C 16A 230 VAC RED LED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 35R0463 RT3S5T30
Product Name Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity Industrial Relays
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Industrial Relay - 700-CF040KL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay module - 788-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers