Industrial Relays 1 form C 16A 24 VDC RED LED
RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Depth:69mm RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | RT3S5LC4 | 35R0461 |
| Product Name | Industrial Relays | Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity |
| Approvals | RoHS | RoHS |
| Features | Latching | |
| Poles | Single Pole (SP) |