RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Depth:69mm RoHS Compliant: Yes
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond.
Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment.
Features:
Industrial Relays 1 form C 16A 230 VAC RED LED
| Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 35R0460 | 70225486 | RT3S4T30 |
| Product Name | Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity | Relay;Gen-Purp;SPDT;16A;Ctrl-V 230AC;Vol-Rtg 400AC;w/DIN Socket,Clip,Module,Tag | Industrial Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 230 volts | ||
| Mounting | DIN; DIN Rail | Socket or Plug-in Style |