TE Connectivity Power Relays, Over 2 Amps RT3S4R24

Description
General Purpose Relay SPDT (1 Form C) 24VAC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VAC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1256-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1256-ND
Power Relays, Over 2 Amps PB1256-ND
General Purpose Relay SPDT (1 Form C) 24VAC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VAC Coil DIN Rail

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
RT3S4R24
Industrial Relays RT3S4R24
Industrial Relays 1 form C 16A 24 VAC RED LED

Industrial Relays 1 form C 16A 24 VAC RED LED

Buy Now Datasheet
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity - 35R0458 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity
35R0458
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity 35R0458
RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Depth:69mm RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:16A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Depth:69mm RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RT3S4R24
Relays - Power Relays, Over 2 Amps RT3S4R24
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1256-ND RT3S4R24 35R0458 RT3S4R24
Product Name Power Relays, Over 2 Amps Industrial Relays Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393845-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.4853 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details