TE Connectivity Power Relays, Over 2 Amps RT3S4LC4

Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1255-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1255-ND
Power Relays, Over 2 Amps PB1255-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RT3S4LC4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RT3S4LC4
Relays - Power Relays, Over 2 Amps RT3S4LC4
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity - 35R0457 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity
35R0457
Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity 35R0457
RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Depth:69mm RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:RT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Screw; Depth:69mm RoHS Compliant: Yes

Supplier's Site
Rt3S4Lc4 Potter&brumfield Te Connectivity - 45AJ7503 - Newark, An Avnet Company
Chicago, IL, United States
Rt3S4Lc4 Potter&brumfield Te Connectivity
45AJ7503
Rt3S4Lc4 Potter&brumfield Te Connectivity 45AJ7503
RT3S4LC4

RT3S4LC4

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
RT3S4LC4
Industrial Relays RT3S4LC4
Industrial Relays 1 form C 16A 24 VDC RED LED

Industrial Relays 1 form C 16A 24 VDC RED LED

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number PB1255-ND RT3S4LC4 35R0457 45AJ7503 RT3S4LC4
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 16A; Contact Configuration Schrack Te Connectivity Rt3S4Lc4 Potter&brumfield Te Connectivity Industrial Relays
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.06 - Step relay 10A - 260681100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details
Power Relays, Over 2 Amps - 39-G2R-1-EDC48-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Force Guided Relays - 2861809 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details