TE Connectivity Power Relays, Over 2 Amps - RT33LA12 RT33LA12

Description
Manufacturer: TE Connectivity Win Source Part Number: 932479-RT33LA12 Series: RT1, Inrush, SCHRACK Operating Temperature Range: -10°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: SAS-090 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 57 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: -2-1393240-7-SI, 2-1393240-7, RT33LA12-ND, PB1793, -RT33LA12-CSI, -RT33LA12-SI, -RT33LA12-SI-ND
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 932479-RT33LA12 Series: RT1, Inrush, SCHRACK Operating Temperature Range: -10°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: SAS-090 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 57 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: -2-1393240-7-SI, 2-1393240-7, RT33LA12-ND, PB1793, -RT33LA12-CSI, -RT33LA12-SI, -RT33LA12-SI-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RT33LA12 - 932479-RT33LA12 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RT33LA12
932479-RT33LA12
Power Relays, Over 2 Amps - RT33LA12 932479-RT33LA12
Manufacturer: TE Connectivity Win Source Part Number: 932479-RT33LA12 Series: RT1, Inrush, SCHRACK Operating Temperature Range: -10°C ~ 85°C Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole Package: Tube Mounting: Through Hole Family Name: SAS-090 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: Not Applicable Estimated Pruduction Lead Time: 57 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: -2-1393240-7-SI, 2-1393240-7, RT33LA12-ND, PB1793, -RT33LA12-CSI, -RT33LA12-SI, -RT33LA12-SI-ND

Manufacturer: TE Connectivity
Win Source Part Number: 932479-RT33LA12
Series: RT1, Inrush, SCHRACK
Operating Temperature Range: -10°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: SAS-090
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 57 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: -2-1393240-7-SI, 2-1393240-7, RT33LA12-ND, PB1793, -RT33LA12-CSI, -RT33LA12-SI, -RT33LA12-SI-ND

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1793-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1793-ND
Power Relays, Over 2 Amps PB1793-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - RT33LA12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RT33LA12
Relays - Power Relays, Over 2 Amps RT33LA12
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site
Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity - 16R6373 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity
16R6373
Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity 16R6373
RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC; Relay Type:PCB RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC; Relay Type:PCB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RT33LA12
General Purpose Relays RT33LA12
General Purpose Relays SPST-NO 16A 12VDC INRUSH PWR RELAY

General Purpose Relays SPST-NO 16A 12VDC INRUSH PWR RELAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 932479-RT33LA12 PB1793-ND RT33LA12 16R6373 RT33LA12
Product Name Power Relays, Over 2 Amps - RT33LA12 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity General Purpose Relays
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Relay Type General General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.0653S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 859-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers