Win Source Part Number: 1228602-RT33L012
Category: Relays>Power Relays, Over 2 Amps
Series: RT1, Inrush, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 500
Coil Resistance: 360 Ohms
Coil Current: 33.3 mA
Operate Time: 9 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16 A
Switching Voltage: 400VAC - Max
Release Time: 6 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 3-1393240-3; 313932403; RT 33L012; RT-33L012; RT33L-012;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 8.4 VDC
Must Release Voltage: 1.2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: -RT33L012-SI,3-13932
Base Product Number: RT33L
TE Connectivity RT33L012 Power Relay
TE Connectivity RT33L012 Power Relay
TE Connectivity RT33L012 Power Relay
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relays RELAY PWR SPST 16A 12VDC PCB
RELAY GEN PURPOSE SPST 16A 12V
RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-N
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1228602-RT33L012 | 6803824 | 6803824P | RT33L012-ND | RT33L012 | RT33L012 | 74R4452 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 16A; Contact Configuration Schrack Te Connectivity |
| Resistance | 360 ohms | ||||||
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Approvals | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |