RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 33.3mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
TE Connectivity 2-1393240-3 Power Relay
TE Connectivity 2-1393240-3 Power Relay
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relays SPST-NO 1 N/O 12vdc
RELAY GEN PURPOSE SPST 16A 12V
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RT33K012 | 9097949 | PB2347-ND | RT33K012 | RT33K012 |
| Product Name | RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 33.3mA 12VDC SPST-NO (1 Form A) 16A 400VAC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | ||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |