General Purpose Relay SPST-NO (1 Form A) 230VAC Coil Through Hole
TE Connectivity RT334730 Power Relay
TE Connectivity RT334730 Power Relay
TE Connectivity RT334730 Power Relay
General Purpose Relays RT334730
RELAY GEN PURPOSE SPST 16A 230V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2660-ND | 6803820 | 6803820P | RT334730 | RT334730 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |