RELAY GEN PURPOSE SPST 16A 24V General Purpose Non Latching 16.7mA 24VDC SPST-NO (1 Form A) 16A 277VAC 30VDC - Max 16.8 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY, SPST-NO, 250VAC, 16A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 24V
General Purpose Relays SPST-NO 16Amps 24VDC
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RT334024F | PB966-ND | 17C6470 | RT334024F | RT334024F |
| Product Name | RELAY GEN PURPOSE SPST 16A 24V General Purpose Non Latching 16.7mA 24VDC SPST-NO (1 Form A) 16A 277VAC 30VDC - Max | Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 16A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw |