TE Connectivity RT334024 Power Relay
TE Connectivity RT334024 Power Relay
TE Connectivity RT334024 Power Relay
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 24V General Purpose Non Latching 16.7mA 24VDC SPST-NO (1 Form A) 16A 400VAC - Max 16.8 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 24V
General Purpose Relays SPST-NO 16Amps 24VDC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6803818 | 6803818P | PB965-ND | RT334024 | 83F2036 | 48M7974 | RT334024 | RT334024 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPST 16A 24V General Purpose Non Latching 16.7mA 24VDC SPST-NO (1 Form A) 16A 400VAC - Max 16.8 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection | Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity | Rt334024 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | ||||
| Approvals | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) | |||||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |