TE Connectivity 2-1393237-5 Power Relay
TE Connectivity 2-1393237-5 Power Relay
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 33.3mA 12VDC SPST-NO (1 Form A) 16A 277VAC 30VDC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
RELAY GEN PURPOSE SPST 16A 12V
General Purpose Relays SPST-NO 16A 12VDC PCB MINIATURE RELAY
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 2763889 | PB1789-ND | RT334012F | RT334012F | RT334012F |
| Product Name | Power Relays | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPST 16A 12V General Purpose Non Latching 33.3mA 12VDC SPST-NO (1 Form A) 16A 277VAC 30VDC - Max | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |
| Approvals | RoHS |