The RT334005 is a RoHS compliant relay from TE Connectivity, designed for general-purpose applications. It features a contact arrangement of 1 form A (NO) and is rated for a maximum switching voltage of 400VAC and a rated current of 16A. The relay operates with both DC and AC coils, with a coil voltage range of 5 to 110VDC and 24 to 230VAC. It has a dielectric strength of 5kV between the coil and contact, ensuring reinforced insulation. The relay is suitable for various applications including boiler control, timers, and POS automation. It has a mechanical endurance exceeding 30 million operations for DC coils and 10 million for AC coils. The ambient temperature range for operation is -40 to 85°C for DC coils and -40 to 70°C for AC coils. The relay is available in both standard and reflow solderable versions, making it versatile for different mounting processes. Approvals include VDE, cULus, and cCSAus certifications, ensuring compliance with international standards. The RT334005 is packaged in tubes of 20 pieces or boxes of 500 pieces, facilitating easy handling and integration into projects.
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
RELAY GEN PURPOSE SPST 16A 5V General Purpose Non Latching 80.6mA 5VDC SPST-NO (1 Form A) 16A 400VAC - Max 3.5 VDC 0.5 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
Win Source Part Number: 1316247-RT334005
Category: Relays>Power Relays, Over 2 Amps
Series: RT1, SCHRACK
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 62 Ohms
Coil Current: 80.6 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 16 A
Switching Voltage: 400VAC - Max
Release Time: 6 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: RT334
TE Connectivity 4-1393240-0 RT334005
TE Connectivity 4-1393240-0 RT334005
RELAY GEN PURPOSE SPST 16A 5V
RT334005 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2346-ND | RT334005 | 1316247-RT334005 | 2763901 | RT334005 | 85C2395 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPST 16A 5V General Purpose Non Latching 80.6mA 5VDC SPST-NO (1 Form A) 16A 400VAC - Max 3.5 VDC 0.5 VDC Insulation - Class F Sealed - Flux Protection | Relays - Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | Rt334005 Rohs Compliant Schrack Te Connectivity |
| Relay Type | General | |||||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw | Single Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -94 F (-70 C) |