TE Connectivity RT31L024 Power Relay
TE Connectivity RT31L024 Power Relay
TE Connectivity RT31L024 Power Relay
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RT31L024
General Purpose Relays SPDT 16A 24VDC INRUSH PWR RELAY
RELAY GEN PURPOSE SPDT 16A 24V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6803802 | 6803802P | PB1699-ND | 08H3737 | RT31L024 | RT31L024 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Rt31L024 Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS |