TE Connectivity RT315024 Power Relay
RELAY GEN PURPOSE SPDT 16A 24V
RT315024
General Purpose Relays SPDT 16A 24VDC PCB MINIATURE RELAY
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 6803789 | RT315024 | 48M7960 | RT315024 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Rt315024 Potter&brumfield Te Connectivity | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | Through Hole | ||
| Approvals | RoHS |