TE Connectivity RT314F24 Power Relay
TE Connectivity RT314F24 Power Relay
TE Connectivity RT314F24 Power Relay
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 16A 24V
General Purpose Power Relay; Product Range:Power PCB Relay RT1 Series; Relay Type:Power; Coil Type:Latching Dual Coil; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Contact Voltage VAC:250V; Carry Current:16A RoHS Compliant: Yes
General Purpose Relays SPDT 24VDC 16Amps
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 6803773 | 6803773P | PB1086-ND | RT314F24 | 08H3741 | RT314F24 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Power Relay; Product Range Schrack Te Connectivity | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | RoHS |