TE Connectivity Power Relays, Over 2 Amps - RT314F05 RT314F05

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244085-RT314F05 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244085-RT314F05 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RT314F05 - 1244085-RT314F05 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - RT314F05
1244085-RT314F05
Power Relays, Over 2 Amps - RT314F05 1244085-RT314F05
Manufacturer: Tyco Electronics Win Source Part Number: 1244085-RT314F05 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 1244085-RT314F05
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Power Relays, Over 2 Amps - PB1787-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1787-ND
Power Relays, Over 2 Amps PB1787-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 6803767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6803767
Power Relays 6803767
TE Connectivity RT314F05 Power Relay

TE Connectivity RT314F05 Power Relay

Supplier's Site
Power Relays - 6803767P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6803767P
Power Relays 6803767P
TE Connectivity RT314F05 Power Relay

TE Connectivity RT314F05 Power Relay

Supplier's Site
Power Relays - 1614496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1614496
Power Relays 1614496
TE Connectivity RT314F05 Power Relay

TE Connectivity RT314F05 Power Relay

Supplier's Site
Relay, Spdt, 5Vdc, 16A, Thd; Contact Configuration Schrack Te Connectivity - 48M7949 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 5Vdc, 16A, Thd; Contact Configuration Schrack Te Connectivity
48M7949
Relay, Spdt, 5Vdc, 16A, Thd; Contact Configuration Schrack Te Connectivity 48M7949
RELAY, SPDT, 5VDC, 16A, THD; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 5VDC, 16A, THD; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - RT314F05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
RT314F05
Relays - Power Relays, Over 2 Amps RT314F05
RELAY GEN PURPOSE SPDT 16A 5V

RELAY GEN PURPOSE SPDT 16A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RT314F05
General Purpose Relays RT314F05
General Purpose Relays 5V 16A 1CO THT POWER RELAY

General Purpose Relays 5V 16A 1CO THT POWER RELAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1244085-RT314F05 PB1787-ND 6803767 6803767P 48M7949 RT314F05 RT314F05
Product Name Power Relays, Over 2 Amps - RT314F05 Power Relays, Over 2 Amps Power Relays Power Relays Relay, Spdt, 5Vdc, 16A, Thd; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard PCBoard PCBoard; Pcb mount PCBoard; Through Hole Through Hole
Relay Type General General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-392 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details