General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
TE Connectivity RT314A24 Power Relay
SPDT latching PCB relay, 16A 24Vdc coil
TE Connectivity RT314A24 Power Relay
RELAY GEN PURPOSE SPDT 16A 24V General Purpose Latching Single Coil 16.7mA 24VDC SPDT (1 Form C) 16A 400VAC - Max 16.8 VDC - Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
RELAY GEN PURPOSE SPDT 16A 24V
General Purpose Relays SPDT 16Amps 24VDC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1087-ND | 515559 | 515559P | RT314A24 | RT314A24 | RT314A24 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | RELAY GEN PURPOSE SPDT 16A 24V General Purpose Latching Single Coil 16.7mA 24VDC SPDT (1 Form C) 16A 400VAC - Max 16.8 VDC - Insulation - Class F Sealed - Flux Protection | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | 14 F (-10 C) | 14 F (-10 C) |