RELAY GEN PURPOSE SPDT 16A 12V General Purpose Latching Single Coil 33.3mA 12VDC SPDT (1 Form C) 16A 400VAC - Max 8.4 VDC - Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
TE Connectivity RT314A12 Power Relay
SPDT latching PCB relay, 16A 12Vdc coil
TE Connectivity RT314A12 Power Relay
General Purpose Relays SPDT 16Amps 12VDC
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 16A 12V
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RT314A12 | PB1088-ND | 515555 | 515555P | RT314A12 | 08H3738 | RT314A12 |
| Product Name | RELAY GEN PURPOSE SPDT 16A 12V General Purpose Latching Single Coil 33.3mA 12VDC SPDT (1 Form C) 16A 400VAC - Max 8.4 VDC - Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Power Relays | Power Relays | General Purpose Relays | Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | 14 F (-10 C) | 14 F (-10 C) |