RELAY GEN PURPOSE SPDT 16A 6V General Purpose Latching Single Coil 66.7mA 6VDC SPDT (1 Form C) 16A 400VAC - Max 4.2 VDC - Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 16A 6V
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RT314A06 | PB2769-ND | RT314A06 | 48M7945 |
| Product Name | RELAY GEN PURPOSE SPDT 16A 6V General Purpose Latching Single Coil 66.7mA 6VDC SPDT (1 Form C) 16A 400VAC - Max 4.2 VDC - Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rt314A06 Schrack Te Connectivity |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |