TE Connectivity RT314730 Power Relay
TE Connectivity RT314730 Power Relay
General Purpose Relay SPDT (1 Form C) 230VAC Coil Through Hole
General Purpose Relays SPDT 16Amps PCB
RELAY, 230VAC, 16A, SPDT, THT; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 16A 230V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 6803751 | 6803751P | PB962-ND | RT314730 | 03P2424 | 48M7958 | RT314730 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 230Vac, 16A, Spdt, Tht; Contact Configuration Schrack Te Connectivity | Rt314730 Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |