General Purpose Relay SPDT (1 Form C) 115VAC Coil Through Hole
RELAY GEN PURPOSE SPDT 16A 115V General Purpose Non Latching - 115VAC SPDT (1 Form C) 16A 400VAC - Max 86.3 VAC 17.3 VAC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
TE Connectivity RT314615 Power Relay
TE Connectivity RT314615 Power Relay
TE Connectivity RT314615 Power Relay
RELAY GEN PURPOSE SPDT 16A 115V
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:115VAC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
General Purpose Relays Relay SPDT 16A
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB961-ND | RT314615 | 6803757 | 6803757P | RT314615 | 08H3745 | RT314615 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPDT 16A 115V General Purpose Non Latching - 115VAC SPDT (1 Form C) 16A 400VAC - Max 86.3 VAC 17.3 VAC Insulation - Class F Sealed - Flux Protection | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 F (-40 C) | -40 F (-40 C) |