General Purpose Relay SPDT (1 Form C) 24VAC Coil Through Hole
RELAY GEN PURPOSE SPDT 16A 24V
General Purpose Relays 24AC 16A 1CO THT POWER RELAY
RT314524 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1238-ND | RT314524 | RT314524 | 48M7957 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Rt314524 Rohs Compliant Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |