General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole
POWER RELAY, SPDT, 110VDC, 16A, THT; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes
General Purpose Relays SPDT 16A 110VDC PCB MINIATURE RELAY
RELAY GEN PURPOSE SPDT 16A 110V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1694-ND | 98H1023 | RT314110 | RT314110 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spdt, 110Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw |