TE Connectivity Power Relays, Over 2 Amps RT314060

Description
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - RT314060-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
RT314060-ND
Power Relays, Over 2 Amps RT314060-ND
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole

Buy Now Datasheet
RELAY GEN PURPOSE SPDT 16A 60V General Purpose Non Latching 7mA 60VDC SPDT (1 Form C) 16A 400VAC - Max 42 VDC 6 VDC Insulation - Class F Sealed - Flux Protection - RT314060 - ASAP Semiconductor LLC
Anaheim, CA, United States
RELAY GEN PURPOSE SPDT 16A 60V General Purpose Non Latching 7mA 60VDC SPDT (1 Form C) 16A 400VAC - Max 42 VDC 6 VDC Insulation - Class F Sealed - Flux Protection
RT314060
RELAY GEN PURPOSE SPDT 16A 60V General Purpose Non Latching 7mA 60VDC SPDT (1 Form C) 16A 400VAC - Max 42 VDC 6 VDC Insulation - Class F Sealed - Flux Protection RT314060
RELAY GEN PURPOSE SPDT 16A 60V General Purpose Non Latching 7mA 60VDC SPDT (1 Form C) 16A 400VAC - Max 42 VDC 6 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube

RELAY GEN PURPOSE SPDT 16A 60V General Purpose Non Latching 7mA 60VDC SPDT (1 Form C) 16A 400VAC - Max 42 VDC 6 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube

Supplier's Site
Power Relays - 7181897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7181897P
Power Relays 7181897P
TE Connectivity RT314060 Power Relay

TE Connectivity RT314060 Power Relay

Supplier's Site
Power Relays - 1640947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1640947
Power Relays 1640947
TE Connectivity RT314060 Power Relay

TE Connectivity RT314060 Power Relay

Supplier's Site
Futian, China
Relays - Power Relays, Over 2 Amps
RT314060
Relays - Power Relays, Over 2 Amps RT314060
RELAY GEN PURPOSE SPDT 16A 60V

RELAY GEN PURPOSE SPDT 16A 60V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Protective Relays and Monitoring Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number RT314060-ND RT314060 7181897P 1640947 RT314060
Product Name Power Relays, Over 2 Amps RELAY GEN PURPOSE SPDT 16A 60V General Purpose Non Latching 7mA 60VDC SPDT (1 Form C) 16A 400VAC - Max 42 VDC 6 VDC Insulation - Class F Sealed - Flux Protection Power Relays Power Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Pcb mount Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.0624 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 286-316 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Type 55.34T - relay for railway applications 7A - 553490120080 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
View Details
Relay - 700-CFB310W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details