General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
TE Connectivity RT314048 Power Relay
TE Connectivity RT314048 Power Relay
TE Connectivity RT314048 Power Relay
RELAY GEN PURPOSE SPDT 16A 48V General Purpose Non Latching 8.7mA 48VDC SPDT (1 Form C) 16A 400VAC - Max 33.6 VDC 4.8 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relays SPDT 16A 48VDC GEN PURPOSE RELAY
RELAY GEN PURPOSE SPDT 16A 48V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1996-ND | 6803741 | 6803741P | RT314048 | RT314048 | RT314048 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | RELAY GEN PURPOSE SPDT 16A 48V General Purpose Non Latching 8.7mA 48VDC SPDT (1 Form C) 16A 400VAC - Max 33.6 VDC 4.8 VDC Insulation - Class F Sealed - Flux Protection | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |