General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Win Source Part Number: 975059-RT314024F
Category: Relays>Power Relays, Over 2 Amps
Series: RT1
Termination Style: PC Pin
Package: Box
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Coil Resistance: 1.44 kOhms
Coil Current: 16.7 mA
Operate Time: 8 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 16 A
Switching Voltage: 400VAC - Max
Release Time: 6 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: -RT314024F-SI,PB960,
Base Product Number: RT314
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 16A 24V
General Purpose Relays SPDT 1 C/O 16 A 24VDC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB960-ND | 975059-RT314024F | 36K7606 | RT314024F | RT314024F |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 16A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |