General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 16A 24V General Purpose Non Latching 16.7mA 24VDC SPDT (1 Form C) 16A 400VAC - Max 16.8 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
General Purpose Relays SPDT 16 A 24VDC
RELAY GEN PURPOSE SPDT 16A 24V
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB959-ND | RT314024 | 36K2037 | RT314024 | RT314024 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPDT 16A 24V General Purpose Non Latching 16.7mA 24VDC SPDT (1 Form C) 16A 400VAC - Max 16.8 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection | Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |