General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
TE Connectivity RT314012 Power Relay
TE Connectivity RT314012 Power Relay
GENERAL PURPOSE POWER RELAY; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
General Purpose Relays PCB Miniature 12VDC 16A 1FormCContact
RELAY GEN PURPOSE SPDT 16A 12V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1693-ND | 6803739P | 1355113 | 16F383 | RT314012 | RT314012 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | General Purpose Power Relay; Contact Configuration Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |