RELAY GEN PURPOSE SPDT 16A 5V General Purpose Non Latching 80.6mA 5VDC SPDT (1 Form C) 16A 400VAC - Max 3.5 VDC 0.5 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
TE Connectivity RT314005 Power Relay
TE Connectivity RT314005 Power Relay
TE Connectivity RT314005 Power Relay
General Purpose Relays 16 AMP 5VDC SPDT PCB RELAY
RELAY GEN PURPOSE SPDT 16A 5V
RELAY, SPDT, 250VAC, 16A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RT314005 | PB1792-ND | 6803732 | 6803732P | RT314005 | RT314005 | 48M7951 |
| Product Name | RELAY GEN PURPOSE SPDT 16A 5V General Purpose Non Latching 80.6mA 5VDC SPDT (1 Form C) 16A 400VAC - Max 3.5 VDC 0.5 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Power Relays | Power Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 16A; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |