General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
TE Connectivity RT234024 6-1393239-6
TE Connectivity RT234024 6-1393239-6
General Purpose Relays 12A, 24VDC 1 Form C(CO) PCB MNT
RELAY GEN PURPOSE SPST 12A 24V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2541-ND | 2727732 | RT234024 | RT234024 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |