General Purpose Relay SPDT (1 Form C) 230VAC Coil Through Hole
TE Connectivity RT214730 Power Relay
TE Connectivity RT214730 Power Relay
TE Connectivity RT214730 Power Relay
RELAY GEN PURPOSE SPDT 12A 230V
RT214730
General Purpose Relays SPDT 12A 230VAC PCB MINIATURE RELAY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1692-ND | 7182001 | 7182001P | RT214730 | 35AC3769 | RT214730 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | Rt214730 Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |