General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 110V General Purpose Non Latching 3.8mA 110VDC SPDT (1 Form C) 12A 400VAC - Max 77 VDC 11 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
RELAY GEN PURPOSE SPDT 12A 110V
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | RT214110-ND | RT214110 | RT214110 | 48M7940 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPDT 12A 110V General Purpose Non Latching 3.8mA 110VDC SPDT (1 Form C) 12A 400VAC - Max 77 VDC 11 VDC Insulation - Class F Sealed - Flux Protection | Relays - Power Relays, Over 2 Amps | Rt214110 Schrack Te Connectivity |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) |