General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 24V
RT214024 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1691-ND | RT214024 | 08H3735 | 48M7938 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rt214024 Rohs Compliant Schrack Te Connectivity | Rt214024 Schrack Te Connectivity |
| Relay Type | General | |||
| Mounting | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |