TE Connectivity RT174024 Power Relay
TE Connectivity RT174024 Power Relay
TE Connectivity RT174024 Power Relay
RELAY GEN PURPOSE SPDT 10A 24V General Purpose Non Latching 10.4mA 24VDC SPDT (1 Form C) 10A 400VAC - Max 18 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 10A 24V
RELAY, SPDT, 250VAC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:RT1 sensitive Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Contact Voltage VDC:-RoHS Compliant: Yes
General Purpose Relays 24V 10A 1CO THT POWER RELAY
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 6803713 | 6803713P | RT174024 | RT174024-ND | RT174024 | 08H3729 | RT174024 |
| Product Name | Power Relays | Power Relays | RELAY GEN PURPOSE SPDT 10A 24V General Purpose Non Latching 10.4mA 24VDC SPDT (1 Form C) 10A 400VAC - Max 18 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole | |||
| Approvals | RoHS | RoHS | RoHS | ||||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |