General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
TE Connectivity RT174012 Power Relay
TE Connectivity RT174012 Power Relay
TE Connectivity RT174012 Power Relay
POWER RELAY, SPDT, 12VDC, 10A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:PC Pin RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 10A 12V
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1688-ND | 6803710 | 6803710P | 08H3728 | RT174012 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relay, Spdt, 12Vdc, 10A, Tht; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |