General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
POWER/SIGNAL RELAY 1 FORM A SP
General Purpose Relays SPST-NO 3.5mm 24DC F
RT134024F
RT134024F ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 12A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1791-ND | RT134024F | 48M7927 | 17C6471 | RT134024F |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Rt134024F Potter&brumfield Te Connectivity | Rt134024F Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw |