General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
TE Connectivity RT134024 Power Relay
TE Connectivity RT134024 Power Relay
RELAY GEN PURPOSE SPST 12A 24V
General Purpose Relays SPST-NO 3.5mm 24DC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1687-ND | 6803694 | 6803694P | RT134024 | RT134024 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |