TE Connectivity Power Relays, Over 2 Amps RT134012F

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2661-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2661-ND
Power Relays, Over 2 Amps PB2661-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-RT134012F-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-RT134012F-ND
Power Relays, Over 2 Amps 1111-RT134012F-ND
RT134012F

RT134012F

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RT134012F
Relays - Power Relays, Over 2 Amps RT134012F
RELAY GEN PURPOSE SPST 12A 12V

RELAY GEN PURPOSE SPST 12A 12V

Supplier's Site
Power Relay, Spst-No, 12Vdc, 12A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 17C6460 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 12A, Tht; Contact Configuration Potter&brumfield Te Connectivity
17C6460
Power Relay, Spst-No, 12Vdc, 12A, Tht; Contact Configuration Potter&brumfield Te Connectivity 17C6460
POWER RELAY, SPST-NO, 12VDC, 12A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 12A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB2661-ND RT134012F 17C6460
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 12Vdc, 12A, Tht; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data