Manufacturer: TE Connectivity
Win Source Part Number: 892471-RT134012
Series: RT1, SCHRACK
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Family Name: RT134
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Other Part Number: 2-1393239-6, 213932396, RT134012-ND, PB1686, 2-1393239-6-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
TE Connectivity RT134012 Power Relay
TE Connectivity RT134012 Power Relay
TE Connectivity RT134012 Power Relay
POWER RELAY, SPST-NO, 12A, 250V, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 12A 12V
General Purpose Relays SPST-NO 12VDC 8A
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 892471-RT134012 | PB1686-ND | 6803690 | 6803690P | 16F376 | RT134012 | RT134012 |
| Product Name | Power Relays, Over 2 Amps - RT134012 | Power Relays, Over 2 Amps | Power Relays | Power Relays | Power Relay, Spst-No, 12A, 250V, Th; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard; Through Hole | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | ||
| Relay Type | General | General | |||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |