TE Connectivity RT114730 Power Relay
TE Connectivity RT114730 Power Relay
TE Connectivity RT114730 Power Relay
General Purpose Relay SPDT (1 Form C) 230VAC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 230V
General Purpose Relays SPDT 12A 230VAC GEN PURPOSE RELAY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 6803688 | 6803688P | PB2050-ND | RT114730 | RT114730 | 29C7158 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Rt114730 Schrack Te Connectivity |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | Through Hole | |||
| Approvals | RoHS | RoHS | RoHS |