General Purpose Relay SPDT (1 Form C) 24VAC Coil Through Hole
TE Connectivity RT114524 Power Relay
TE Connectivity RT114524 Power Relay
TE Connectivity RT114524 Power Relay
RELAY GEN PURPOSE SPDT 12A 24V General Purpose Non Latching - 24VAC SPDT (1 Form C) 12A 400VAC - Max 18 VAC 3.6 VAC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
RELAY GEN PURPOSE SPDT 12A 24V
General Purpose Relays SPDT 12Amps 24VAC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1235-ND | 6803681 | 6803681P | RT114524 | RT114524 | 50P9516 | RT114524 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | RELAY GEN PURPOSE SPDT 12A 24V General Purpose Non Latching - 24VAC SPDT (1 Form C) 12A 400VAC - Max 18 VAC 3.6 VAC Insulation - Class F Sealed - Flux Protection | Relays - Power Relays, Over 2 Amps | Rt114524 Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |