Manufacturer: Tyco Electronics
Win Source Part Number: 1244059-RT114110
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
TE Connectivity RT114110 Power Relay
TE Connectivity RT114110 Power Relay
TE Connectivity RT114110 Power Relay
General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 110V
RT114110
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1244059-RT114110 | 6803672 | 6803672P | PB1684-ND | RT114110 | 45AJ7499 |
| Product Name | Power Relays, Over 2 Amps - RT114110 | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Rt114110 Potter&brumfield Te Connectivity |
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Approvals | RoHS | RoHS |