General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 12A 24V General Purpose Non Latching 16.7mA 24VDC SPDT (1 Form C) 12A 277VAC 30VDC - Max 16.8 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
RELAY GEN PURPOSE SPDT 12A 24V
General Purpose Relays SP 12A 3.5mm 24VDC F
RELAY, SPDT, 250VAC, 12A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:Power PCB Relay RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB956-ND | RT114024F | RT114024F | RT114024F | 94B9803 |
| Product Name | Power Relays, Over 2 Amps | RELAY GEN PURPOSE SPDT 12A 24V General Purpose Non Latching 16.7mA 24VDC SPDT (1 Form C) 12A 277VAC 30VDC - Max 16.8 VDC 2.4 VDC Insulation - Class F Sealed - Flux Protection | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 250Vac, 12A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |