General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
TE Connectivity RT114024 Power Relay
TE Connectivity RT114024 Power Relay
RELAY GEN PURPOSE SPDT 12A 24V
General Purpose Relays 1 FORM C, SPDT,1 C/O w/o coil supres diod
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB955-ND | 1894086 | 01Y3012 | RT114024 | RT114024 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relay Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |