General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
TE Connectivity RT114012 Power Relay
POWER RELAY, SPDT, 12VDC, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:RT1; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relays SPDT 12VDC 360Ohm 12A GEN PURPOSE RLY
RELAY GEN PURPOSE SPDT 12A 12V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2140-ND | 1894070 | 16F374 | RT114012 | RT114012 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relay, Spdt, 12Vdc, Tht; Contact Configuration Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |