Manufacturer: Tyco Electronics
Win Source Part Number: 1244056-RT114005
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
TE Connectivity RT114005 Power Relay
TE Connectivity RT114005 Power Relay
TE Connectivity RT114005 Power Relay
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
General Purpose Relays SPDT 12A 5VDC 62Ohm GEN PURPOSE RELAY
RELAY GEN PURPOSE SPDT 12A 5V
POWER RELAY, SPDT, 5VDC, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:12A; Product Range:RT1; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
RT114005 ROHS COMPLIANT: YES
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1244056-RT114005 | 6803669 | 6803669P | PB1682-ND | RT114005 | RT114005 | 14C7823 | 48M7917 |
| Product Name | Power Relays, Over 2 Amps - RT114005 | Power Relays | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spdt, 5Vdc, Tht; Contact Configuration Schrack Te Connectivity | Rt114005 Rohs Compliant Schrack Te Connectivity |
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard | Through Hole | PCBoard; Through Hole | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Approvals | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temp | -40 F (-40 C) | -40 F (-40 C) | -40 to 185 F (-40 to 85 C) |