TE Connectivity ™ Configurable Switch Components - Body - RT0104 RT0104

Description
Manufacturer: TE Connectivity Win Source Part Number: 932456-RT0104 Series: Reliant'22 Features: Configurable Switch Body Pushbutton, Round Non-Illuminated Package: Bulk Part Status: Obsolete Family Name: RT01 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9035
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 932456-RT0104 Series: Reliant'22 Features: Configurable Switch Body Pushbutton, Round Non-Illuminated Package: Bulk Part Status: Obsolete Family Name: RT01 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9035
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Body - RT0104 - 932456-RT0104 - Win Source Electronics
Laguna Hills, CA, United States
Configurable Switch Components - Body - RT0104
932456-RT0104
Configurable Switch Components - Body - RT0104 932456-RT0104
Manufacturer: TE Connectivity Win Source Part Number: 932456-RT0104 Series: Reliant'22 Features: Configurable Switch Body Pushbutton, Round Non-Illuminated Package: Bulk Part Status: Obsolete Family Name: RT01 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.50.9035

Manufacturer: TE Connectivity
Win Source Part Number: 932456-RT0104
Series: Reliant'22
Features: Configurable Switch Body Pushbutton, Round Non-Illuminated
Package: Bulk
Part Status: Obsolete
Family Name: RT01
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.50.9035

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 932456-RT0104
Product Name Configurable Switch Components - Body - RT0104
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Switch - TGS2353-2 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
10 Ohm single-pole double-throw analog switch - 74LVC1G3157GM,132 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPDT
View Details
4 suppliers